Integral logo

Integral 16GB Laptop RAM Module DDR4 2400MHZ UNBUFFERED SODIMM EQV. TO KSM24SED8/16ME FOR KINGSTON memory module 1 x 16 GB ECC

Data-sheet quality:
created/standardized by Icecat
Product views:
11151
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Integral 16GB Laptop RAM Module DDR4 2400MHZ UNBUFFERED SODIMM EQV. TO KSM24SED8/16ME FOR KINGSTON memory module 1 x 16 GB ECC:

Integral 16GB Laptop RAM Module DDR4 2400MHZ UNBUFFERED SODIMM EQV. TO KSM24SED8/16ME FOR KINGSTON, 16 GB, 1 x 16 GB, DDR4, 2400 MHz, 260-pin SO-DIMM

Long summary description Integral 16GB Laptop RAM Module DDR4 2400MHZ UNBUFFERED SODIMM EQV. TO KSM24SED8/16ME FOR KINGSTON memory module 1 x 16 GB ECC:

Integral 16GB Laptop RAM Module DDR4 2400MHZ UNBUFFERED SODIMM EQV. TO KSM24SED8/16ME FOR KINGSTON. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 17, ECC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.