Integral logo

Integral INMSDX1TB-180/150V30 1TB MICRO SD CARD MICROSDXC UHS-1 U3 CL10 V30 A2 UP TO 180MBS READ 150MBS WRITE

Data-sheet quality:
created/standardized by Icecat
Product views:
10704
Info modified on:
16 May 2025, 15:41:17
Short summary description Integral INMSDX1TB-180/150V30 1TB MICRO SD CARD MICROSDXC UHS-1 U3 CL10 V30 A2 UP TO 180MBS READ 150MBS WRITE:

Integral INMSDX1TB-180/150V30 1TB MICRO SD CARD MICROSDXC UHS-1 U3 CL10 V30 A2 UP TO 180MBS READ 150MBS WRITE, 1 TB, MicroSD, UHS-I, 180 MB/s, 150 MB/s, Class 3 (U3)

Long summary description Integral INMSDX1TB-180/150V30 1TB MICRO SD CARD MICROSDXC UHS-1 U3 CL10 V30 A2 UP TO 180MBS READ 150MBS WRITE:

Integral INMSDX1TB-180/150V30 1TB MICRO SD CARD MICROSDXC UHS-1 U3 CL10 V30 A2 UP TO 180MBS READ 150MBS WRITE. Capacity: 1 TB, Flash card type: MicroSD, Internal memory type: UHS-I, Read speed: 180 MB/s, Write speed: 150 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.