Integral logo

Integral 1GB DDR3-1066 SODIMM EQV. TO FPCEM413 FOR FUJITSU-SIEMENS

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7894
Info modified on:
16 May 2025, 15:39:01
End of life date:
29 Jun 2020
Short summary description Integral 1GB DDR3-1066 SODIMM EQV. TO FPCEM413 FOR FUJITSU-SIEMENS:

Integral 1GB DDR3-1066 SODIMM EQV. TO FPCEM413 FOR FUJITSU-SIEMENS, 1 GB, 1 x 1 GB, DDR3, 1066 MHz, 204-pin SO-DIMM

Long summary description Integral 1GB DDR3-1066 SODIMM EQV. TO FPCEM413 FOR FUJITSU-SIEMENS:

Integral 1GB DDR3-1066 SODIMM EQV. TO FPCEM413 FOR FUJITSU-SIEMENS. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 7

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.