InLine logo

InLine Front Panel for 5.25" Bay USB 3.0 Card Reader 1x USB 3.0

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6364
Info modified on:
25 Feb 2025, 18:22:48
Short summary description InLine Front Panel for 5.25" Bay USB 3.0 Card Reader 1x USB 3.0:

InLine Front Panel for 5.25" Bay USB 3.0 Card Reader 1x USB 3.0, CF, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), MMC, MS Micro (M2), MS PRO, MS PRO Duo,..., Black, 5000 Mbit/s, USB 3.2 Gen 1 (3.1 Gen 1), USB, Windows 7 Home Premium, Windows 8, Windows Vista Home Premium, Windows XP Home

Long summary description InLine Front Panel for 5.25" Bay USB 3.0 Card Reader 1x USB 3.0:

InLine Front Panel for 5.25" Bay USB 3.0 Card Reader 1x USB 3.0. Compatible memory cards: CF, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), MMC, MS Micro (M2), MS PRO, MS PRO Duo,..., Product colour: Black, Data transfer rate: 5000 Mbit/s. Interface: USB 3.2 Gen 1 (3.1 Gen 1). Cables included: USB. Windows operating systems supported: Windows 7 Home Premium, Windows 8, Windows Vista Home Premium, Windows XP Home

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.