Extra Large Mobile Cart For 80-Inch Mondopad
InFocus INF-MCART-PL, Multimedia cart, Flat panel, 136 kg, 200 x 200,800 x 400 mm, 1877.1 mm, 43 cm
InFocus INF-MCART-PL. Type: Multimedia cart, Recommended usage: Flat panel, Maximum weight capacity: 136 kg. Height: 1877.1 mm, Height adjustment: 43 cm, Width: 1473.2 mm. Package weight: 72.6 kg, Package dimensions (WxDxH): 1270 x 254 x 914.4 mm