Indesit logo

Indesit XWE 91283X WSSS EU washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89959
Info modified on:
27 May 2024, 11:51:33
Short summary description Indesit XWE 91283X WSSS EU washing machine Front-load 9 kg 1200 RPM White:

Indesit XWE 91283X WSSS EU, Front-load, 9 kg, B, 80 dB, 1200 RPM, 216 kWh

Long summary description Indesit XWE 91283X WSSS EU washing machine Front-load 9 kg 1200 RPM White:

Indesit XWE 91283X WSSS EU. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 216 kWh, Annual water consumption washing: 12254 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.