Indesit logo

Indesit XWE 71283X WGG washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17695
Info modified on:
27 May 2024, 12:13:19
Short summary description Indesit XWE 71283X WGG washing machine Front-load 7 kg 1200 RPM White:

Indesit XWE 71283X WGG, Front-load, 7 kg, B, 80 dB, 1200 RPM, 172 kWh

Long summary description Indesit XWE 71283X WGG washing machine Front-load 7 kg 1200 RPM White:

Indesit XWE 71283X WGG. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 172 kWh, Annual water consumption washing: 9674 L. Product color: White. Width: 595 mm, Depth: 551 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.