Indesit logo

Indesit VRM 640 X hob Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111954
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit VRM 640 X hob Black Built-in Ceramic 4 zone(s):

Indesit VRM 640 X, Black, Built-in, Ceramic, 4 zone(s), 4 zone(s), Small

Long summary description Indesit VRM 640 X hob Black Built-in Ceramic 4 zone(s):

Indesit VRM 640 X. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Rotary. Power: 1800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 574 mm, Depth: 504 mm, Height: 48 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.