Indesit logo

Indesit VRA 641 D B S hob Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52824
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit VRA 641 D B S hob Black Built-in Ceramic 4 zone(s):

Indesit VRA 641 D B S, Black, Built-in, Ceramic, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Indesit VRA 641 D B S hob Black Built-in Ceramic 4 zone(s):

Indesit VRA 641 D B S. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch. Width: 590 mm, Depth: 520 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.