Indesit logo

Indesit UIAA 12 F I Upright freezer Freestanding 220 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116447
Info modified on:
09 Sept 2024, 12:11:04
Short summary description Indesit UIAA 12 F I Upright freezer Freestanding 220 L White:

Indesit UIAA 12 F I, 220 L, 11 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Indesit UIAA 12 F I Upright freezer Freestanding 220 L White:

Indesit UIAA 12 F I. Freezer net capacity: 220 L, Climate class: SN-T, Freezing capacity: 11 kg/24h, Storage time during power failure: 10 h, Noise level: 42 dB, Star rating: *, No Frost system. Door hinge: Left/right. Annual energy consumption: 286 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.