Indesit logo

Indesit TIAA 12 V Freestanding White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56747
Info modified on:
27 May 2024, 12:12:49
Short summary description Indesit TIAA 12 V Freestanding White:

Indesit TIAA 12 V, N-T, 44 dB, 2 kg/24h, Fresh zone compartment, White

Long summary description Indesit TIAA 12 V Freestanding White:

Indesit TIAA 12 V. Door hinge: Right. Climate class: N-T, Noise level: 44 dB. Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezing capacity: 2 kg/24h. Fresh zone compartment. Annual energy consumption: 290 kWh. Product colour: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.