Indesit logo

Indesit TAAN 5 V NX Freestanding 414 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58318
Info modified on:
27 May 2024, 12:52:51
Short summary description Indesit TAAN 5 V NX Freestanding 414 L Stainless steel:

Indesit TAAN 5 V NX, 414 L, N-T, 45 dB, 2 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Indesit TAAN 5 V NX Freestanding 414 L Stainless steel:

Indesit TAAN 5 V NX. Total net capacity: 414 L. Door hinge: Right. Climate class: N-T, Noise level: 45 dB. Fridge net capacity: 332 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 82 L, Freezing capacity: 2 kg/24h. Fresh zone compartment. Annual energy consumption: 326 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.