Indesit logo

Indesit IWUB 4085 (CIS) washing machine Front-load 4 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100512
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWUB 4085 (CIS) washing machine Front-load 4 kg 800 RPM White:

Indesit IWUB 4085 (CIS), Front-load, 4 kg, D, 800 RPM, 152 kWh, White

Long summary description Indesit IWUB 4085 (CIS) washing machine Front-load 4 kg 800 RPM White:

Indesit IWUB 4085 (CIS). Loading type: Front-load. Rated capacity: 4 kg, Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Annual energy consumption washing: 152 kWh. Product colour: White. Width: 595 mm, Depth: 323 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.