Indesit logo

Indesit IWDE 7145 B (EU) washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93265
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWDE 7145 B (EU) washer dryer Freestanding Front-load White:

Indesit IWDE 7145 B (EU), Front-load, Freestanding, White, Left, 5 kg, 1400 RPM

Long summary description Indesit IWDE 7145 B (EU) washer dryer Freestanding Front-load White:

Indesit IWDE 7145 B (EU). Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing & drying per cycle: 92 L, Energy consumption washing per cycle: 1.33 kWh, Energy consumption washing & drying per cycle: 5.32 kWh. Energy efficiency class (old): B. Depth: 535 mm, Width: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.