Indesit logo

Indesit IWDE 7125 S washer dryer Freestanding Front-load Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118186
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWDE 7125 S washer dryer Freestanding Front-load Silver:

Indesit IWDE 7125 S, Front-load, Freestanding, Silver, Left, 5 kg, 1200 RPM

Long summary description Indesit IWDE 7125 S washer dryer Freestanding Front-load Silver:

Indesit IWDE 7125 S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1200 RPM, Rated capacity (washing): 7 kg. Energy efficiency class (old): B. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing & drying: 1092 kWh, Annual water consumption washing & drying: 20800 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.