Indesit logo

Indesit IWD 7125 (EU) washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81348
Info modified on:
14 May 2025, 13:39:16
Short summary description Indesit IWD 7125 (EU) washing machine Front-load 7 kg 1200 RPM White:

Indesit IWD 7125 (EU), Front-load, 7 kg, B, 1200 RPM, White

Long summary description Indesit IWD 7125 (EU) washing machine Front-load 7 kg 1200 RPM White:

Indesit IWD 7125 (EU). Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.