Indesit logo

Indesit IWC 8125 B (EU) washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61193
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IWC 8125 B (EU) washing machine Front-load 8 kg 1200 RPM White:

Indesit IWC 8125 B (EU), Front-load, 8 kg, B, 1200 RPM, 10532 L, White

Long summary description Indesit IWC 8125 B (EU) washing machine Front-load 8 kg 1200 RPM White:

Indesit IWC 8125 B (EU). Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual water consumption washing: 10532 L. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.