Indesit logo

Indesit Landy dryer ISL 65 C tumble dryer Freestanding 6 kg White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126180
Info modified on:
14 Jan 2020, 17:04:18
Short summary description Indesit Landy dryer ISL 65 C tumble dryer Freestanding 6 kg White:

Indesit Landy dryer ISL 65 C, Freestanding, White, Left, 6 kg, C, 584 mm

Long summary description Indesit Landy dryer ISL 65 C tumble dryer Freestanding 6 kg White:

Indesit Landy dryer ISL 65 C. Appliance placement: Freestanding, Product colour: White, Door hinge: Left. Rated capacity: 6 kg. Energy efficiency class: C. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.