Indesit logo

Indesit IHP 6.5 C M IX cooker hood Wall-mounted Stainless steel 451 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58268
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IHP 6.5 C M IX cooker hood Wall-mounted Stainless steel 451 m³/h:

Indesit IHP 6.5 C M IX, 451 m³/h, Ducted, 70 dB, Wall-mounted, Stainless steel, Buttons

Long summary description Indesit IHP 6.5 C M IX cooker hood Wall-mounted Stainless steel 451 m³/h:

Indesit IHP 6.5 C M IX. Maximum extraction power: 451 m³/h, Type of extraction: Ducted, Noise level: 70 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Aluminium, Number of filters: 2 pc(s). Bulb power: 25 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 110 W, Power consumption (typical): 160 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.