Indesit logo

Indesit H 562 IX cooker hood Wall-mounted Stainless steel 600 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44960
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit H 562 IX cooker hood Wall-mounted Stainless steel 600 m³/h:

Indesit H 562 IX, 600 m³/h, Ducted/Recirculating, 63 dB, Wall-mounted, Stainless steel, Metal

Long summary description Indesit H 562 IX cooker hood Wall-mounted Stainless steel 600 m³/h:

Indesit H 562 IX. Maximum extraction power: 600 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 63 dB. Type: Wall-mounted, Product colour: Stainless steel. Grease filter type: Metal, Number of filters: 2 pc(s). Motor power: 250 W. Width: 600 mm, Depth: 507 mm, Height: 790 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.