Indesit logo

Indesit H 461 IX cooker hood Built-under Stainless steel 330 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93117
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit H 461 IX cooker hood Built-under Stainless steel 330 m³/h:

Indesit H 461 IX, 330 m³/h, Ducted, 64 dB, Built-under, Stainless steel, Stainless steel

Long summary description Indesit H 461 IX cooker hood Built-under Stainless steel 330 m³/h:

Indesit H 461 IX. Maximum extraction power: 330 m³/h, Type of extraction: Ducted, Noise level: 64 dB. Type: Built-under, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Synthetic. Bulb power: 40 W, Number of bulbs: 2 bulb(s). Width: 600 mm, Depth: 295 mm, Height: 173 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.