Indesit logo

Indesit IWSC 61253 CECO EU.M washing machine Front-load 6 kg 1200 RPM White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103552
Info modified on:
06 May 2025, 14:24:14
Short summary description Indesit IWSC 61253 CECO EU.M washing machine Front-load 6 kg 1200 RPM White:

Indesit IWSC 61253 CECO EU.M, Front-load, 6 kg, B, 80 dB, 1200 RPM, 153 kWh

Long summary description Indesit IWSC 61253 CECO EU.M washing machine Front-load 6 kg 1200 RPM White:

Indesit IWSC 61253 CECO EU.M. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 595 mm, Depth: 424 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.