Indesit logo

Indesit DSG 051 EU Freestanding 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97573
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit DSG 051 EU Freestanding 10 place settings:

Indesit DSG 051 EU, Freestanding, White, 10 place settings, 53 dB, Natural, 10 L

Long summary description Indesit DSG 051 EU Freestanding 10 place settings:

Indesit DSG 051 EU. Appliance placement: Freestanding, Door colour: White. Number of place settings: 10 place settings, Noise level: 53 dB, Drying system: Natural. Water consumption per cycle: 10 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.02 kWh. Width: 450 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 268 kWh, Annual water consumption: 2800 L

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.