Indesit logo

Indesit DIF 26 A dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97773
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit DIF 26 A dishwasher Fully built-in 12 place settings:

Indesit DIF 26 A, Fully built-in, Stainless steel, Cold, 12 place settings, 51 dB, 16 L

Long summary description Indesit DIF 26 A dishwasher Fully built-in 12 place settings:

Indesit DIF 26 A. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Water fill: Cold. Number of place settings: 12 place settings, Noise level: 51 dB. Water consumption per cycle: 16 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.05 kWh. Width: 595 mm, Depth: 570 mm, Height: 900 mm. Drying class: A, Annual energy consumption: 299 kWh, Annual water consumption: 3360 L

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.