Indesit logo

Indesit BIAA 13 V X DR fridge-freezer Freestanding 302 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20842
Info modified on:
27 May 2024, 12:12:09
Short summary description Indesit BIAA 13 V X DR fridge-freezer Freestanding 302 L Silver:

Indesit BIAA 13 V X DR, 302 L, SN-T, 40 dB, 2 kg/24h, Silver

Long summary description Indesit BIAA 13 V X DR fridge-freezer Freestanding 302 L Silver:

Indesit BIAA 13 V X DR. Total net capacity: 302 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 212 L, Fridge interior light. Freezer net capacity: 90 L, Freezing capacity: 2 kg/24h. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.