Indesit logo

Indesit IM 1072 MY TIME IT washing machine Front-load 10 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15610
Info modified on:
14 Jul 2025, 07:15:38
Short summary description Indesit IM 1072 MY TIME IT washing machine Front-load 10 kg 1200 RPM White:

Indesit IM 1072 MY TIME IT, Front-load, 10 kg, B, 72 dB, 1200 RPM, A

Long summary description Indesit IM 1072 MY TIME IT washing machine Front-load 10 kg 1200 RPM White:

Indesit IM 1072 MY TIME IT. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 580 mm, Height: 845 mm. Energy efficiency class: A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.