Indesit logo

Indesit EWD 71452 W EU N washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12435
Info modified on:
04 Mar 2025, 15:49:57
Short summary description Indesit EWD 71452 W EU N washing machine Front-load 7 kg 1400 RPM White:

Indesit EWD 71452 W EU N, Front-load, 7 kg, B, 77 dB, 1400 RPM, E

Long summary description Indesit EWD 71452 W EU N washing machine Front-load 7 kg 1400 RPM White:

Indesit EWD 71452 W EU N. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm. Energy efficiency class: E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.