Indesit logo

Indesit DPG 16B1 A NX EU Semi built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90577
Info modified on:
29 May 2025, 10:58:09
Short summary description Indesit DPG 16B1 A NX EU Semi built-in 13 place settings:

Indesit DPG 16B1 A NX EU, Semi built-in, Full size (60 cm), Black, Stainless steel, Buttons, Rotary, Cold, 13 place settings

Long summary description Indesit DPG 16B1 A NX EU Semi built-in 13 place settings:

Indesit DPG 16B1 A NX EU. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Black, Stainless steel. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Daily 50°C, Intensive 65°C, Normal, Quick, Soak. Water consumption per cycle: 12 L, Energy efficiency scale: A+++ to D, Energy efficiency class (old): A+. Width: 598 mm, Depth: 555 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.