Indesit logo

Indesit Total No Frost INC18 T111 Built-in 250 L F White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30888
Info modified on:
21 Apr 2025, 06:52:48
Short summary description Indesit Total No Frost INC18 T111 Built-in 250 L F White:

Indesit Total No Frost INC18 T111, 250 L, SN-ST, 7 kg/24h, F, Fresh zone compartment, White

Long summary description Indesit Total No Frost INC18 T111 Built-in 250 L F White:

Indesit Total No Frost INC18 T111. Total net capacity: 250 L. Door hinge: Right. Climate class: SN-ST, Noise level: 34 dB. Fridge net capacity: 182 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 68 L, Freezing capacity: 7 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 280 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.