Indesit logo

Indesit LI8 S1E S Freestanding 339 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116398
Info modified on:
04 Mar 2025, 15:40:42
Short summary description Indesit LI8 S1E S Freestanding 339 L F Silver:

Indesit LI8 S1E S, 339 L, N-T, 39 dB, 5 kg/24h, F, Silver

Long summary description Indesit LI8 S1E S Freestanding 339 L F Silver:

Indesit LI8 S1E S. Total net capacity: 339 L. Door hinge: Right. Climate class: N-T, Noise level: 39 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Energy efficiency compliance: F, Annual energy consumption: 301 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.