Indesit logo

Indesit XI8 T1I X Freestanding 340 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81041
Info modified on:
09 Sept 2024, 12:10:59
Short summary description Indesit XI8 T1I X Freestanding 340 L Stainless steel:

Indesit XI8 T1I X, 340 L, No Frost (fridge), 38 dB, Fresh zone compartment, Stainless steel

Long summary description Indesit XI8 T1I X Freestanding 340 L Stainless steel:

Indesit XI8 T1I X. Total net capacity: 340 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 235 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 105 L, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 348 kWh. Product colour: Stainless steel

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.