Indesit logo

Indesit IFW 4534 H WH 71 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146384
Info modified on:
27 Jun 2025, 16:05:14
Short summary description Indesit IFW 4534 H WH 71 L White:

Indesit IFW 4534 H WH, Medium, Electric, 71 L, 71 L, Fan-assisted, 1500 W

Long summary description Indesit IFW 4534 H WH 71 L White:

Indesit IFW 4534 H WH. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: White, Control type: Rotary. Timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0.81 kWh, Energy consumption (forced convection): 0.9 kWh. Lamps quantity: 1 lamp(s)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.