Indesit logo

Indesit I6VMH2A(W)/GR Freestanding cooker Electric Ceramic White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56614
Info modified on:
29 Nov 2024, 16:41:37
Short summary description Indesit I6VMH2A(W)/GR Freestanding cooker Electric Ceramic White:

Indesit I6VMH2A(W)/GR, Freestanding cooker, White, Rotary, Front, Bottom, Ceramic

Long summary description Indesit I6VMH2A(W)/GR Freestanding cooker Electric Ceramic White:

Indesit I6VMH2A(W)/GR. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven size: Medium, Oven power source: Electric, Oven net capacity: 61 L. Energy efficiency class (old): A. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.