Indesit logo

Indesit IWE 71682 B ECO (DE) washing machine Front-load 7 kg 1600 RPM White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20650
Info modified on:
27 May 2024, 11:52:08
Short summary description Indesit IWE 71682 B ECO (DE) washing machine Front-load 7 kg 1600 RPM White:

Indesit IWE 71682 B ECO (DE), Front-load, 7 kg, A, 82 dB, 1600 RPM, 187 kWh

Long summary description Indesit IWE 71682 B ECO (DE) washing machine Front-load 7 kg 1600 RPM White:

Indesit IWE 71682 B ECO (DE). Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 82 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 187 kWh, Annual water consumption washing: 10038 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.