Indesit logo

Indesit IWC 8108 B washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108552
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IWC 8108 B washing machine Front-load 8 kg 1000 RPM White:

Indesit IWC 8108 B, Front-load, 8 kg, C, 1000 RPM, White

Long summary description Indesit IWC 8108 B washing machine Front-load 8 kg 1000 RPM White:

Indesit IWC 8108 B. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.