iiyama logo

iiyama ProLite X2481HS-B1 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
294564
Info modified on:
24 Mar 2025, 22:04:23
Short summary description iiyama ProLite X2481HS-B1 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

iiyama ProLite X2481HS-B1, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description iiyama ProLite X2481HS-B1 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

iiyama ProLite X2481HS-B1. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.