iiyama logo

iiyama ProLite TF2234MC-B1AGB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41074
Info modified on:
14 Mar 2024, 19:36:55
Short summary description iiyama ProLite TF2234MC-B1AGB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black:

iiyama ProLite TF2234MC-B1AGB, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, IPS, 8 ms, Black

Long summary description iiyama ProLite TF2234MC-B1AGB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black:

iiyama ProLite TF2234MC-B1AGB. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: IPS. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.