iiyama logo

iiyama ProLite E2482HD-B1 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109394
Info modified on:
14 Mar 2024, 18:28:35
Short summary description iiyama ProLite E2482HD-B1 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

iiyama ProLite E2482HD-B1, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description iiyama ProLite E2482HD-B1 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

iiyama ProLite E2482HD-B1. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.