iiyama logo

iiyama ProLite E2273HDS computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15789
Info modified on:
07 Mar 2024, 15:34:52
Short summary description iiyama ProLite E2273HDS computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

iiyama ProLite E2273HDS, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description iiyama ProLite E2273HDS computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

iiyama ProLite E2273HDS. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.