iiyama ProLite B2274HDS, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black
iiyama ProLite B2274HDS. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black