Ignis CO250 EG Chest freezer Freestanding 251 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30235
Info modified on:
27 May 2024, 12:06:42
Short summary description Ignis CO250 EG Chest freezer Freestanding 251 L White:

Ignis CO250 EG, 251 L, 18 kg/24h, SN-T, 42 dB, 4*, White

Long summary description Ignis CO250 EG Chest freezer Freestanding 251 L White:

Ignis CO250 EG. Freezer net capacity: 251 L, Climate class: SN-T, Freezing capacity: 18 kg/24h, Storage time during power failure: 45 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 260 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.