Ignis AKS 186/IX 53 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96762
Info modified on:
29 Nov 2024, 15:42:31
Short summary description Ignis AKS 186/IX 53 L Silver:

Ignis AKS 186/IX, Electric, 53 L, 53 L, 50 - 250 °C, 2500 W, Silver

Long summary description Ignis AKS 186/IX 53 L Silver:

Ignis AKS 186/IX. Oven type: Electric, Total oven(s) interior capacity: 53 L, Oven net capacity: 53 L. Product colour: Silver, Control type: Rotary, Control position: Front. Timer type: Digital. Energy consumption (conventional): 0.79 kWh, Energy consumption (forced convection): 0.92 kWh, Connected load: 2500 W. Width: 595 mm, Depth: 564 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.