Ignis AKS 185/IX 56 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116898
Info modified on:
29 Nov 2024, 15:42:39
Short summary description Ignis AKS 185/IX 56 L Silver:

Ignis AKS 185/IX, Medium, Electric, 56 L, 56 L, Built-in, Silver

Long summary description Ignis AKS 185/IX 56 L Silver:

Ignis AKS 185/IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 56 L. Appliance placement: Built-in, Product colour: Silver, Control type: Rotary. Timer type: Mechanical. Energy consumption (conventional): 0.84 kWh, Energy consumption (forced convection): 0.84 kWh, Connected load: 2500 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.