IFROGZ Caliber Vanguard, Wired, 20 - 20000 Hz, Headphones, Black, Cyan
IFROGZ Caliber Vanguard. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m, Product colour: Black, Cyan