iDeal of Sweden Printed Case iPhone 12/12P Sahara Snake, Cover, Apple, iPhone 12/12 Pro, 15.5 cm (6.1"), Beige
iDeal of Sweden Printed Case iPhone 12/12P Sahara Snake. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 12/12 Pro, Maximum screen size: 15.5 cm (6.1"), Surface coloration: Pattern, Product colour: Beige