Icon.e X5 Idesert Stardust Silver Aluminium 50.8 cm (20")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4442
Info modified on:
03 Dec 2020, 16:25:59
Bullet Points Icon.e X5 Idesert Stardust Silver Aluminium 50.8 cm (20"):
  • - Foldable and height adjustable handlebar
  • - Comfort seat and tip-up for battery extraction
  • - Folding pedals
  • - Samsung lithium battery
  • - Kenda tyres 20"
  • - Shimano gear with 7 speeds
Long product name Icon.e X5 Idesert Stardust Silver Aluminium 50.8 cm (20"):

20", 250 W, 25 km/h, 120 kg max, 36 V, 10.4 Ah, Silver

Short summary description Icon.e X5 Idesert Stardust Silver Aluminium 50.8 cm (20"):

Icon.e X5 Idesert Stardust, 10.4 Ah, 36 V, 6 h, 98 cm, 73 cm, 50 cm

Long summary description Icon.e X5 Idesert Stardust Silver Aluminium 50.8 cm (20"):

Icon.e X5 Idesert Stardust. Battery capacity: 10.4 Ah, Battery voltage: 36 V, Charging time: 6 h. Folded width: 98 cm, Folded depth: 73 cm, Folded height: 50 cm. Frame material: Aluminium, Wheel rim material: Aluminium. Package width: 1050 mm, Package depth: 500 mm, Package height: 800 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.