Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22964302 data-sheets &
38966 brands
– register (free)
Servers
IBM eServer xSeries 226 3.0 GHz/800MHz 2MB 1x 512MBo/b HS SCSI exclusief power cor server Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 530 W
IBM eServer xSeries 226 3.0 GHz/800MHz 2MB 1x 512MBo/b HS SCSI exclusief power cor server Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 530 W
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product family:
eServer
Product series:
xSeries
Product name:
xSeries 226 3.0 GHz/800MHz 2MB 1x 512MBo/b HS SCSI exclusief power cor
Product code:
84884AG
Category:
Servers
Icecat Product ID:
265079
Data-sheet quality:
created/standardized by Icecat
Product views:
9659
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
Recommended products
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE