HyperX logo

HyperX Predator HX433C16PB3/16 memory module 16 GB 1 x 16 GB DDR4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73553
Info modified on:
14 Mar 2024, 19:15:46
End of life date:
07 Mar 2024
Short summary description HyperX Predator HX433C16PB3/16 memory module 16 GB 1 x 16 GB DDR4:

HyperX Predator HX433C16PB3/16, 16 GB, 1 x 16 GB, DDR4, 3333 MHz, 288-pin DIMM, Black

Long summary description HyperX Predator HX433C16PB3/16 memory module 16 GB 1 x 16 GB DDR4:

HyperX Predator HX433C16PB3/16. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3333 MHz, Memory form factor: 288-pin DIMM, CAS latency: 16, Product colour: Black

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.