HyperX logo

HyperX 16GB DDR3-1600 memory module 2 x 8 GB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219745
Info modified on:
07 Mar 2024, 10:10:59
End of life date:
07 Mar 2024
Short summary description HyperX 16GB DDR3-1600 memory module 2 x 8 GB:

HyperX 16GB DDR3-1600, 16 GB, 2 x 8 GB, DDR3, 1600 MHz, 204-pin SO-DIMM, Black

Long summary description HyperX 16GB DDR3-1600 memory module 2 x 8 GB:

HyperX 16GB DDR3-1600. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 9, Product colour: Black

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.