Cloud - Gaming Headset - PS5-PS4 (Black-Blue), Wired, Gaming, 15 - 25000 Hz, 325 g, Headset, Black, Blue
Cloud - Gaming Headset - PS5-PS4 (Black-Blue). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 25000 Hz. Cable length: 1.3 m. Weight: 325 g. Product colour: Black, Blue